The NCPF-MB-M46 is a SMP male PCB connector designed for DC to 18 GHz applications in wireless, radar, instrumentation, and electronics systems. It features a 50 Ω impedance, gold-plated beryllium copper outer conductor, PTFE dielectric, and passivated 316L stainless steel inner conductor. The connector is waterproof, operates from -55 °C to +125 °C, and meets 28-hour mold prevention and 96-hour salt fog resistance standards. The dielectric impedance is 5000 MΩ minimum, with a voltage withstand of 500 VDC. Dimensions have a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCPF-MB-M46 |
| Product Name | PCB Connectors |
| Connector Type | SMP; SMP Male |