The NCP-MRB-086-1 is a SMP male right-angle connector designed for wireless, radar, instrumentation, and electronic applications, operating from DC to 6 GHz with a maximum VSWR of 1.2 and a characteristic impedance of 50 Ω. It features gold-plated brass conductors and PTFE dielectric, with an operating temperature range of -55 °C to +125 °C. The connector mates with NH280, ND086, NE086, RG316, and RG316D cables and has a tolerance of ±0.2 mm. The outer conductor is gold-plated brass, and the mechanical design ensures reliable RF performance.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCP-MRB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMP |