kTB Solutions Cable Connectors NCP-FRB-086-2

Description
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Description
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP-FRB-086-2 is a SMP female right-angle connector designed for wireless, radar, instrument, and electronic applications with a DC to 18 GHz frequency range and a maximum VSWR of 1.3. It has a 50 Ω impedance, uses beryllium copper for the outer conductor, and mates with NH280, ND086, N E086, RG316, or RG316D cables. The connector has a tolerance of ±0.2 mm (±0.008 in).

Datasheet Summary
Powered by GS/AI

The NCP-FRB-086-2 is a SMP female right-angle connector designed for wireless, radar, instrument, and electronic applications with a DC to 18 GHz frequency range and a maximum VSWR of 1.3. It has a 50 Ω impedance, uses beryllium copper for the outer conductor, and mates with NH280, ND086, N E086, RG316, or RG316D cables. The connector has a tolerance of ±0.2 mm (±0.008 in).

Suppliers

Company
Product
Description
Supplier Links
Cable Connectors - NCP-FRB-086-2 - kTB Solutions
San Jose, CA, United States
Cable Connectors
NCP-FRB-086-2
Cable Connectors NCP-FRB-086-2
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..

kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF and Microwave Connectors
Product Number NCP-FRB-086-2
Product Name Cable Connectors
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details