The NCP-FRB-086-1 is a right-angle SMP female connector designed for wireless, radar, instrument, and electronic applications with a DC to 40 GHz frequency range, 50 Ω impedance, and a maximum VSWR of 1.5. The outer conductor is made of beryllium copper, and it mates with NH280, ND086, NE086, RG316, or RG316D cables. The connector has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCP-FRB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMP |