The NCP-FB-A360-3 is a SMP female connector designed for RF applications up to 40 GHz, with a 50 Ω impedance and a maximum VSWR of 1.4. It is rated for 500 VDC minimum voltage withstand and features a beryllium copper outer conductor, intended for use with NA360 mating cable. The connector maintains a minimum dielectric impedance of 5000 MΩ and is manufactured with a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCP-FB-A360-3 |
| Product Name | Cable Connectors |
| Connector Type | SMP |