NCN-ML4G-S-03 is an N-type male RF connector for DC to 18 GHz applications, designed for use in wireless, radar, and instrumentation systems. It features a 50 Ω impedance, a maximum VSWR of 1.15, and a dielectric resistance of at least 5000 MΩ. The connector withstands 1500 VDC and supports 500 mating cycles. The inner conductor is gold-plated beryllium copper, the outer conductor is passivated SUS303 stainless steel, and the dielectric is PEI and PTFE. The part has a mechanical size D with bore diameters of 0.46 mm, 0.51 mm, or 0.91 mm, with a depth tolerance of ±0.2 mm and an operating temperature range of -55 °C to +165 °C.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCN-ML4G-S-03 |
| Product Name | PCB Connectors |
| Connector Type | Type N; N Male |