The NCN-ML4G-S-02 is an N-type male RF connector designed for DC to 18 GHz applications in wireless, radar, and instrumentation systems. It features a 50 Ω impedance, a maximum VSWR of 1.15, and a voltage withstand rating of 1500 VDC. The connector has a mechanical size D with bore diameters of 0.46 mm, 0.51 mm, or 0.91 mm, and is rated for 500 mating cycles. The outer conductor is passivated SUS303 stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is a combination of PEI and PTFE. It operates from -55 °C to +165 °C.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCN-ML4G-S-02 |
| Product Name | PCB Connectors |
| Connector Type | Type N; N Male |