The NCN-ML4G-S-01 is an N-type male RF connector designed for DC to 18 GHz applications in wireless, radar, and instrumentation systems. It features a 50 Ω impedance, a maximum VSWR of 1.15, and a voltage withstand rating of 1500 VDC. The connector uses a passivated SUS303 stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a dielectric of PEI and PTFE. Operating temperature ranges from -55 °C to +165 °C, with a mating cycle life of 500 cycles. The part accepts a pin with a diameter of 0.46 mm, 0.51 mm, or 0.91 mm, depending on variant. The connector has a mechanical tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCN-ML4G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | Type N; N Male |