The NCN-ML4G-M is a male N-type PCB connector rated for DC to 18 GHz with a maximum VSWR of 1.15 and a characteristic impedance of 50 Ω. It features a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and a dielectric composed of PEI and PTFE. The connector withstands 1500 VDC and operates from -55 °C to +165 °C. It is designed for 500 mating cycles and has a mechanical footprint of 6 mm (0.236 in) diameter for D1, 1.27 mm (0.05 in) for D2, 4 mm (0.158 in) for L1, and 2 mm (0.079 in) for L2, with a tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCN-ML4G-M |
| Product Name | PCB Connectors |
| Connector Type | Type N; N Male |