NCN-MG-T50P-3 is a N male RF connector designed for applications in wireless, radar, instrumentation, and electronics, operating from DC to 18 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. It features a 303F stainless steel outer conductor, PTFE dielectric, and a gold-plated beryllium copper inner conductor, with a minimum dielectric impedance of 5000 MΩ and a voltage withstand of 1000 VDC. The connector mates with NT50P cable and adheres to a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MG-T50P-3 |
| Product Name | Cable Connectors |
| Connector Type | Type N |