NCN-MG-T50-4 is an N male RF connector designed for wireless, radar, instrumentation, and electronics applications, with a frequency range of DC to 18 GHz and a maximum VSWR of 1.25. It mates with NT50 cable and features a passivated stainless steel outer conductor. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MG-T50-4 |
| Product Name | Cable Connectors |
| Connector Type | Type N |