The NCN-MG-G800-1 is an N male coaxial connector designed for wireless, radar, instrumentation, and electronic applications, operating from DC to 18 GHz with a maximum VSWR of 1.3 and insertion loss of 0.22 dB. It has a 50 Ω impedance, with a passivated stainless steel outer conductor, gold-plated brass inner conductor, and PTFE dielectric. The connector mates with NG800 cable, withstands 1000 VDC, and operates from -55 °C to +165 °C. Tolerances are ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MG-G800-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |