The NCN-MG-B1500-1 is an N male RF connector designed for applications in wireless, radar, instrumentation, and electronics, operating from DC to 6 GHz with a maximum VSWR of 1.3 and a 50 Ω impedance. It pairs with NB1500 cable and features a passivated stainless steel outer conductor. Mechanical tolerances are ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MG-B1500-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |