The NCN-MG-A830-1 is an N male RF connector designed for wireless, radar, instrumentation, and electronic applications with a frequency range of DC to 18 GHz, a VSWR of 1.25 max, and a 50 Ω impedance. It features a 303F stainless steel outer conductor and is mated with NA830 cable. The connector supports a minimum dielectric impedance of 5000 MΩ and a voltage withstand of 2000 VDC. Dimensions are specified with a tolerance of ±0.2 mm for the unit and ±0.1 mm for stripping reference, both in millimeters and inches.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MG-A830-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |