The NCN-MG-A810-1 is an N male coaxial connector designed for wireless, radar, instrumentation, and electronics applications with a frequency range of DC to 18 GHz, a maximum VSWR of 1.25, and a 50 Ω impedance. It features a 303F stainless steel outer conductor, a dielectric impedance of at least 5000 MΩ, and a DC voltage withstand of 2000 V minimum. The connector mates with NA760 and NA810 cables and is sized to a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MG-A810-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |