The NCN-MG-A500-4 is an N male coaxial connector designed for wireless, radar, instrument, and electronics applications with a frequency range of DC to 18 GHz, a maximum VSWR of 1.25, and a 50 Ω impedance. It features a passivated stainless steel outer conductor and a gold-plated beryllium copper inner conductor, with an operating temperature range of -40 to +165 °C. The connector mates with NA500 cable and has a dimensional tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MG-A500-4 |
| Product Name | Cable Connectors |
| Connector Type | Type N |