The NCN-MB-R280-2 is an N male cable connector designed for applications in wireless, radar, instruments, and electronics, with a frequency range of DC to 6 GHz and a 50 Ω impedance. It features a nickel-plated brass outer conductor, gold-plated brass inner conductor, and PTFE insulator, with a maximum VSWR of 1.3 and a voltage withstand of 500 V. The connector mates with NR280 or RG316 cables, and the component has a tolerance of ±0.2 mm. The outer dimensions are not specified.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MB-R280-2 |
| Product Name | Cable Connectors |
| Connector Type | Type N |