The NCN-MB-142-1 is an N male cable connector designed for wireless, radar, instrument, and electronic applications, with a frequency range of DC to 12.4 GHz, a maximum VSWR of 1.25, and a 50 Ω impedance. It is compatible with RG142 and RG142U cables, features a brass outer conductor, and meets a minimum dielectric impedance of 5000 MΩ and a minimum voltage withstand of 1000 VDC. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-MB-142-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |