kTB Solutions Cable Connectors NCN-MB-141-3

Description
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Description
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NCN-MB-141-3 is an N male cable connector designed for applications in wireless, radar, instruments, and electronics, supporting frequencies from DC to 18 GHz with a maximum VSWR of 1.25. The outer conductor is nickel-plated brass, and it mates with NH400, NE141, or ND141 cables. The part has a dimensional tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

NCN-MB-141-3 is an N male cable connector designed for applications in wireless, radar, instruments, and electronics, supporting frequencies from DC to 18 GHz with a maximum VSWR of 1.25. The outer conductor is nickel-plated brass, and it mates with NH400, NE141, or ND141 cables. The part has a dimensional tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Cable Connectors - NCN-MB-141-3 - kTB Solutions
San Jose, CA, United States
Cable Connectors
NCN-MB-141-3
Cable Connectors NCN-MB-141-3
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..

kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF and Microwave Connectors
Product Number NCN-MB-141-3
Product Name Cable Connectors
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Cable Connectors - NCX-MRB-086-1 - kTB Solutions
Specs
Connector Type MCX; MMCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details