The NCN-FL4G-T is an N-type female RF connector for PCB mounting, operating from DC to 18 GHz with a 50 Ω impedance and a maximum VSWR of 1.15. It features a gold-plated beryllium copper inner conductor, passivated SUS303 stainless steel outer conductor, and a dielectric of PEI and PTFE, rated for 1500 VDC withstand voltage and 500 mating cycles. The connector has a diameter of 1.5 mm, length of 2 mm, and thickness of 0.2 mm, with a temperature range of -55 to +165 °C.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCN-FL4G-T |
| Product Name | PCB Connectors |
| Connector Type | Type N; N Female |