NCN-FL4G-P is an N female connector designed for DC to 18 GHz applications in wireless, radar, instrumentation, and electronics. It features a polished and passivated SUS303 stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a dielectric of PEI and PTFE. The connector has a maximum VSWR of 1.15 and operates within a temperature range of -55°C to +165°C. The physical dimensions for variants in this series are ΦD1: 4.1 mm, ΦD2: 1.27 mm or 0.2 mm, L1: 4 mm, and L2: 1.5 mm, with a tolerance of ±0.2 mm. The exact variant corresponding to NCN-FL4G-P is not specified, but the series shares these core electrical and mechanical characteristics.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCN-FL4G-P |
| Product Name | PCB Connectors |
| Connector Type | Type N; N Female |