NCN-FL4G-M is an N-type female PCB connector designed for RF applications from DC to 18 GHz, with a 50 Ω impedance and a maximum VSWR of 1.15. The connector has a passivated SUS303 stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a dielectric of PEI and PTFE. It supports 500 mating cycles and operates from -55°C to +165°C. The mechanical dimensions are 6 mm (0.236 in) for ΦD1, 1.27 mm (0.05 in) for ΦD2, 4 mm (0.158 in) for L1, and 2 mm (0.079 in) for L2, with a tolerance of ±0.2 mm. Voltage withstand is rated at 1500 V DC.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCN-FL4G-M |
| Product Name | PCB Connectors |
| Connector Type | Type N; N Female |