The NCN-FG-Z600-1 is an N female connector designed for wireless, radar, instrumentation, and electronic applications, operating from DC to 18 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. It is compatible with NZ600 cable and features a 303F stainless steel outer conductor. The connector meets a minimum dielectric impedance of 5000 MΩ and a voltage withstand of 1000 V DC. Tolerances are ±0.2 mm. The product is available in a single fixed configuration with no suggested variants described.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-FG-Z600-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |