The NCN-FG-A800-1 is an N female RF connector designed for wireless, radar, instrument, and electronics applications, operating from DC to 18 GHz with a maximum VSWR of 1.4 and a 50 Ω impedance. It features a gold-plated beryllium copper inner conductor and a passivated stainless steel outer conductor, and mates with NA800 cable. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-FG-A800-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |