NCN-FB-086-1 is an N female cable connector designed for RF applications up to 18 GHz with a maximum VSWR of 1.25. It is compatible with NH280, NE086, ND086, and RG316 cables and features a nickel-plated brass outer conductor. The connector has a dimensional tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCN-FB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | Type N |