NCM-MRB-086-2 is an MCX male right-angle connector designed for RF applications up to 6 GHz with a maximum VSWR of 1.25 and 50 Ω impedance. The outer conductor is gold-plated brass or gold-plated beryllium copper, the inner conductor is gold-plated brass, and the dielectric is PTFE. It mates with cables including NH280, ND086, NE086, RG316, and RG316D. The connector has a tolerance of ±0.2 mm. The physical size and mounting style are not specified.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCM-MRB-086-2 |
| Product Name | Cable Connectors |
| Connector Type | MCX |