The NCM-FB-086-1 is an MCX female cable connector designed for wireless, radar, instrument, and electronic applications with a frequency range of DC to 6 GHz, 50 Ω impedance, maximum VSWR of 1.2, and a voltage withstand rating of 750 VDC. The outer conductor is gold-plated brass with a PTFE dielectric and gold-plated phosphor copper inner conductor. It mates with NH280, ND086, NE086, RG316, and RG316D cables. The part has a dimensional tolerance of ±0.2 mm and is designed for low VSWR performance.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCM-FB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | MCX |