The NCK-ML4G-S-02 is a 2.92mm male RF connector designed for DC to 40GHz applications, with a 50Ω impedance, maximum VSWR of 1.15, and a voltage withstand of 750VDC. It features a gold-plated beryllium copper inner conductor, passivated SUS303 stainless steel outer conductor, and a PEI&PTFE or PEI dielectric. The connector supports 500 mating cycles and operates from -55°C to +165°C. Physical dimensions include a pin diameter range of 0.23mm to 0.51mm, with a maximum depth of 2mm, and mechanical tolerances of ±0.2mm. The part is surface-mount compatible with size D dimensions.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-ML4G-S-02 |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Male |