The NCK-ML4G-D is a 2.92mm male RF connector designed for DC to 40GHz applications such as wireless, radar, and test instrumentation. It features a 50Ω impedance, a maximum VSWR of 1.15, and a DC voltage withstand of 750V. The connector has a passivated SUS303 stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a PEI or PEI&PTFE dielectric. It supports 500 mating cycles and operates within a temperature range of -55°C to +165°C. The part is available in two lengths: 6.84mm and 10.92mm, with a diameter of 0.64mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-ML4G-D |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Male |