NCK-ML2G-S-01 is a 2.92mm male RF connector designed for DC to 40GHz applications, featuring a 50Ω impedance, maximum VSWR of 1.15, and a voltage withstand rating of 750VDC. The connector uses a gold-plated beryllium copper inner conductor and passivated SUS303 stainless steel outer conductor, with a dielectric of PEI & PTFE or PEI. It supports 500 mating cycles and operates from -55°C to +165°C. The part accepts a PIN with diameter ΦD and depth up to 2mm, with dimensional tolerances of ±0.2mm. Variant bore sizes are specified in the ordering code, but the base model NCK-ML2G-S-01 is not explicitly listed; it matches the series description.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-ML2G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Male |