The NCK-ML2G-D is a 2.92mm male RF connector for DC to 40GHz applications, designed for wireless, radar, instrumentation, and electronic systems. It has a 50Ω impedance, a maximum VSWR of 1.15, and a DC voltage withstand of 750V. The outer conductor is passivated SUS303 stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI and PTFE or PEI. The connector supports 500 mating cycles and operates from -55°C to +165°C. It has a 0.64mm diameter and lengths of either 6.84mm or 10.92mm depending on variant.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-ML2G-D |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Male |