NCK-MG-Z360-1 is a 2.92mm male cable connector designed for RF applications up to 40GHz, with a 50Ω impedance, maximum VSWR of 1.25, minimum dielectric impedance of 5000MΩ, and minimum voltage withstand of 1000VDC. It features a 303F stainless steel outer conductor and mates with NZ360 cable. The connector has a tolerance of ±0.2mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-MG-Z360-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |