The NCK-MG-A400-1 is a 2.92mm male RF connector designed for applications in wireless, radar, instruments, and electronics, operating from DC to 40GHz with a maximum VSWR of 1.3 and a 50Ω impedance. It features a 303F stainless steel body, PEI dielectric, and a gold-plated beryllium inner conductor, with a minimum dielectric impedance of 5000MΩ and a voltage withstand of 1000VDC. The connector mates with NA400 cable and has a tolerance of ±0.2mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-MG-A400-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |