The NCK-L1-9 is a calibration kit for L16 connectors, enabling error-corrected measurements from DC to 9 GHz with a 50 Ω impedance. The kit includes male and female open, short, and termination components, along with torque wrenches and adapters, all housed in a wood storage box measuring 275×200×80 mm or 145×145×60 mm. Phase accuracy is specified as ±0.8° for open and short components, with VSWR maximum of 1.032 for termination. The kit is supplied as a complete set of 10 components or in configurable subsets.
kTB Solutions supplies Calibration Kits with different types to meet the needs of customers.
Features:
Applications:
Calibration Kits Brochure
| kTB Solutions | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | NCK-L1-9 |
| Product Name | Calibrations Kits |