NCK-K-40-1 is a calibration kit for 2.92mm connectors, enabling error-corrected measurements from DC to 40 GHz. The kit includes male and female open, short, and termination standards, along with a torque wrench and storage box measuring 275×200×80 mm or 145×145×60 mm. Components feature gold-plated beryllium copper conductors and are rated for 50 Ω impedance with maximum VSWR of 1.08 and phase accuracy of ±6° or ±4.5°. The kit is supplied as a complete set (NCK-K-40-1-10) or in subgroups (3M, 3F, 6).
kTB Solutions supplies Calibration Kits with different types to meet the needs of customers.
Features:
Applications:
Calibration Kits Brochure
| kTB Solutions | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | NCK-K-40-1 |
| Product Name | Calibrations Kits |