The NCK-FRG-Z360-1 is a 2.92mm female right-angle connector designed for wireless, radar, instrumentation, and electronic applications, operating from DC to 40GHz with a maximum VSWR of 1.25 and a characteristic impedance of 50Ω. It features a 303F stainless steel outer conductor, withstands 750VDC minimum, and requires mating with NZ360 cable. The connector has a tolerance of ±0.2mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-FRG-Z360-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |