The NCK-FL4G-S-03 is a 2.92mm female RF connector for DC to 40GHz applications, featuring a 50Ω impedance, maximum VSWR of 1.15, and voltage withstand of 750VDC. It has a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and PEI&PTFE or PEI dielectric. The connector supports 500 mating cycles and operates from -55°C to +165°C. The part number format includes variants with pin diameters of 0.23mm, 0.30mm, 0.38mm, 0.46mm, or 0.51mm, but the base NCK-FL4G-S-03 designation does not specify a pin size. The physical tolerance is ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-FL4G-S-03 |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Female |