The NCK-FL4G-D is a 2.92mm female RF connector designed for DC to 40GHz applications, featuring a 50Ω impedance, a maximum VSWR of 1.15, and a voltage withstand of 750VDC. It has a mating life of 500 cycles and operates from -55°C to +165°C. The outer conductor is passivated SUS303 stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI and PTFE or PEI. Physical dimensions vary by variant, with diameters of 0.3mm, 0.64mm, or 0.75mm and lengths ranging from 2mm to 30mm. Tolerance is ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-FL4G-D |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Female |