The NCK-FL2G-S-03 is a 2.92mm female RF connector designed for DC to 40GHz applications, with a 50Ω impedance, maximum VSWR of 1.15, and voltage withstand of 750VDC. It features a gold-plated beryllium copper inner conductor and passivated SUS303 stainless steel outer conductor, with a dielectric of PEI and PTFE or PEI. The connector supports 500 mating cycles and operates across a temperature range of -55°C to +165°C. Physical dimensions for the pin diameter vary by variant, with available sizes of 0.23mm, 0.30mm, 0.38mm, 0.46mm, and 0.51mm, each marked in the part number suffix. Tolerance is ±0.2mm. The connector accepts a pin with a maximum depth of 2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-FL2G-S-03 |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Female |