The NCK-FL2G-A220-1 is a 2.92mm female connector with a 2-hole flange mount, designed for RF applications up to 40GHz with a maximum VSWR of 1.25 and 50Ω impedance. It is constructed with 303F stainless steel for the outer conductor and is compatible with NH280, ND086, NE086, and RG316 cables. The part has a tolerance of ±0.2mm and is intended for use in wireless, radar, instrumentation, and electronics systems.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-FL2G-A220-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |