The NCK-FG-Z360-1 is a 2.92mm female coaxial connector designed for applications in wireless, radar, instrumentation, and electronics, operating from DC to 40GHz with a maximum VSWR of 1.25 and a 50Ω impedance. It is rated for 1000VDC minimum voltage withstand and has a dielectric impedance of at least 5000MΩ. The outer conductor is made of 303F stainless steel and mates with NZ360 cable. Tolerances are ±0.2mm (±0.008in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-FG-Z360-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |