The NCK-FG-T50-1 is a 2.92mm female RF connector designed for applications in wireless, radar, instrumentation, and electronics, operating from DC to 40 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The connector features a 303F stainless steel outer conductor and requires mating with NT50 cable. It has a minimum dielectric impedance of 5000 MΩ and a minimum voltage withstand of 1000 VDC. The unit has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-FG-T50-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |