The NCK-FG-A360-1 is a 2.92mm female RF connector for DC to 40 GHz applications such as wireless, radar, instruments, and electronics, with a maximum VSWR of 1.3. It mates with NA360 cable and features a passivated stainless steel outer conductor and a gold-plated beryllium copper inner conductor. Mechanical tolerance is ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-FG-A360-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |