The NCK-FB-B30 is a 2.92mm female PCB connector designed for DC to 40GHz applications, featuring a 50Ω impedance, maximum VSWR of 1.15, and a voltage withstand rating of 750VDC. It is constructed with a gold-plated brass outer conductor and gold-plated beryllium copper inner conductor, using a PEI and PTFE or PEI dielectric. The part measures 1.93mm in length with a plate thickness of 0.6mm, and supports 500 mating cycles. Operating temperature ranges from -55°C to +165°C, with a mechanical tolerance of ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-FB-B30 |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Female |