NCK-FB-B127-01 is a 2.92mm female RF connector designed for DC to 40GHz applications, featuring a 50Ω impedance, a maximum VSWR of 1.15, and a voltage withstand rating of 750VDC. The connector uses a gold-plated brass outer conductor, gold-plated beryllium copper inner conductor, and a dielectric of PEI and PTFE or PEI. It supports 500 mating cycles and operates across a temperature range of -55°C to +165°C. Mechanical tolerances are held to ±0.2mm. The connector is suitable for wireless, radar, instrumentation, and electronic systems.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCK-FB-B127-01 |
| Product Name | PCB Connectors |
| Connector Type | 2.92mm Connector; 2.92mm Female |