The NCK-3-9-3 is a 3-in-1 calibration kit for 3.5mm connectors, designed for error-corrected measurements from DC to 9 GHz. It includes open, short, and coaxial termination components with a phase accuracy of ±0.8° and a maximum VSWR of 1.032. The kit is housed in a wood storage box measuring 145 mm × 145 mm × 60 mm. The kit is available in male (NCK-3-9-3-M) and female (NCK-3-9-3-F) variants, each containing components with gold-plated beryllium copper inner conductors and passivated stainless steel outer conductors.
kTB Solutions supplies Calibration Kits with different types to meet the needs of customers.
Features:
Applications:
Calibration Kits Brochure
| kTB Solutions | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | NCK-3-9-3 |
| Product Name | Calibrations Kits |