The NCK-3-9-1 is a calibration kit for 3.5mm connectors, enabling error-corrected measurements from DC to 9 GHz. It includes male and female open, short, and 50-ohm termination standards with phase accuracy of ±0.8°, gold-plated beryllium copper inner conductors, and gold-plated outer conductors. The kit also contains a 3.5mm torque wrench, adapters, and a wood storage box measuring 275×200×80 mm or 145×145×60 mm. Components are supplied individually or in pre-configured sets of three, six, or ten.
kTB Solutions supplies Calibration Kits with different types to meet the needs of customers.
Features:
Applications:
Calibration Kits Brochure
| kTB Solutions | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | NCK-3-9-1 |
| Product Name | Calibrations Kits |