The NCI9648H is a dual junction coaxial isolator designed for high-power applications in wireless and radar systems, covering frequency bands from 350 to 470 MHz. It features a maximum forward power of 150 W, reverse power handling of 100 W, insertion loss up to 0.70 dB, isolation minimum of 40 dB, and VSWR up to 1.25. The device operates over a temperature range of -30°C to +70°C and is available with SMA or N connectors. Its mechanical dimensions are 96×48×24 mm, with mounting via three Φ4.6 mm through-holes. The connector type and direction are configurable via ordering code.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI9648H |
| Product Name | Coaxial Isolators |
| Component | Isolator |