The NCI6237A is a coaxial isolator designed for high-power, high-isolation applications in the 2-8 GHz frequency range, suitable for use in wireless, radar, and laboratory test systems. It is housed in a case measuring 62×36.8×19.6 mm with four 3.5 mm through-hole mountings and uses SMA female connectors. The part supports forward power up to 20 W and reverse power up to 5 W, with insertion loss of 1.30 dB or 1.50 dB depending on bandwidth and isolation of at least 13.0 dB. VSWR is rated at 1.60 or 1.80 max. Operating temperature ranges from 0 to +60°C.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI6237A |
| Product Name | Coaxial Isolators |
| Component | Isolator |