The NCI2528C series comprises coaxial isolators covering frequency bands from 2500 MHz to 6500 MHz, designed for high-power applications such as wireless communications, radar, and laboratory testing. The units feature insertion loss between 0.50 dB and 0.90 dB, isolation from 16 dB to 23 dB, and VSWR as low as 1.20. Forward power ratings range up to 100 W, with reverse power up to 20 W, depending on the variant. Connectors include N-type or SMA-female. Operating temperature spans from -30°C to +70°C for most models, with some rated 0°C to +60°C. The mechanical outline measures 25.4 × 28 × 14 mm with four 2.2 mm mounting holes.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI2528C |
| Product Name | Coaxial Isolators |
| Component | Isolator |